Microchip Technology, Inc. PIC16F1784

Description
Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 3 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 3 x Operation Amplifiers (rail-to-rail in and out) 14 x 12-bit ADC with Voltage Reference 8-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM Four 8-bit Timer (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)
Datasheet
Description
Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 3 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 3 x Operation Amplifiers (rail-to-rail in and out) 14 x 12-bit ADC with Voltage Reference 8-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM Four 8-bit Timer (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1784 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 3 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart 4 x Fast Comparators with selectable Voltage Reference 3 x Operation Amplifiers (rail-to-rail in and out) 14 x 12-bit ADC with Voltage Reference 8-bit DAC MI2C / SPI / EUSART w/auto baud 3 x Compare-Capture-PWM Four 8-bit Timer (TMR0/TMR2/TMR4/TMR6 ) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)

Additional Features

  • Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory with self read/write capability
  • 256 Bytes of EEPROM
  • Internal 32MHz oscillator
  • 3 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart
  • 4 x Fast Comparators with selectable Voltage Reference
  • 3 x Operation Amplifiers (rail-to-rail in and out)
  • 14 x 12-bit ADC with Voltage Reference
  • 8-bit DAC
  • MI2C / SPI / EUSART w/auto baud
  • 3 x Compare-Capture-PWM
  • Four 8-bit Timer (TMR0/TMR2/TMR4/TMR6)
  • One 16-bit Timer (TMR1)
  • Extended Watchdog Timer (EWDT)
  • Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V)
  • 25mA Source/Sink current I/O
  • Enhanced Power-On/Off-Reset
  • Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1784
Bits Other; 12-bit
Number 15
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details