Microchip Technology, Inc. PIC16F1783

Description
. Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 2 x PSMC (Programmable Switch Mode Controller) Dedicated 16bit PWM Digital and/or analog feedback control of PWM frequency Dead-band control / auto-shutdown & restart 3 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC MI2C / SPI / EUSART w/auto baud 2 x Compare-Capture-PWM Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range: ‘F’ Version (2.3V – 5.5V) Low Power ‘LF’ variant (1.8V – 3.6V 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)
Datasheet
Description
. Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 2 x PSMC (Programmable Switch Mode Controller) Dedicated 16bit PWM Digital and/or analog feedback control of PWM frequency Dead-band control / auto-shutdown & restart 3 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC MI2C / SPI / EUSART w/auto baud 2 x Compare-Capture-PWM Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range: ‘F’ Version (2.3V – 5.5V) Low Power ‘LF’ variant (1.8V – 3.6V 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1783 - Microchip Technology, Inc.
Chandler, AZ, United States
. Additional Features Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 256 Bytes of EEPROM Internal 32MHz oscillator 2 x PSMC (Programmable Switch Mode Controller) Dedicated 16bit PWM Digital and/or analog feedback control of PWM frequency Dead-band control / auto-shutdown & restart 3 x Fast Comparators with selectable Voltage Reference 2 x Operation Amplifiers (rail-to-rail in and out) 11 x 12-bit ADC with Voltage Reference 8-bit DAC MI2C / SPI / EUSART w/auto baud 2 x Compare-Capture-PWM Two 8-bit Timers (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage Range: ‘F’ Version (2.3V – 5.5V) Low Power ‘LF’ variant (1.8V – 3.6V 25mA Source/Sink current I/O Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP)

.

Additional Features

    • Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • 256 Bytes of EEPROM
    • Internal 32MHz oscillator
    • 2 x PSMC (Programmable Switch Mode Controller)
      • Dedicated 16bit PWM
      • Digital and/or analog feedback control of PWM frequency
      • Dead-band control / auto-shutdown & restart
    • 3 x Fast Comparators with selectable Voltage Reference
    • 2 x Operation Amplifiers (rail-to-rail in and out)
    • 11 x 12-bit ADC with Voltage Reference
    • 8-bit DAC
    • MI2C / SPI / EUSART w/auto baud
    • 2 x Compare-Capture-PWM
    • Two 8-bit Timers (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Wide Operating Voltage Range:
      • ‘F’ Version (2.3V – 5.5V)
      • Low Power ‘LF’ variant (1.8V – 3.6V
    • 25mA Source/Sink current I/O
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1783
Bits Other; 12-bit
Number 11
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CA4EMCAKXUMA1 - 933026-C505CA4EMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers