Microchip Technology, Inc. PIC16F1777

Description
PIC16(L)F177X microcontrollers feature a high level of integration of Intelligent Analog and digital peripherals for a wide range of applications, such as lighting, power supplies, battery charging, motor control and other general purpose applications. These devices deliver multiple Op Amps, 5-/10-bit DACs, High-Speed Comparators, 10-bit ADC, 10-/16-bit PWMs, Programmable Ramp Generator (PRG) and other peripherals that can be connected internally to create closed loop systems without using pins or PCB area. The 10 and 16-bit PWMs, the Digital Signal Modulator (DSM) and tri-state output Op Amp can be used together to create a LED dimming engine. The Peripheral Pin Select (PPS) functionality provides flexibility, eases PCB layout and peripheral utilization by allowing digital peripheral pin mapping to any I/O. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 128 Bytes of Non-Volatile Data Storage, High-Endurance Flash (HEF) Internal clock speeds from 32MHz to 31kHz 4x Op Amps 4x 10-bit DACs 4x 5-bit DACs 8x High-Speed Comparators 10-bit ADC with 28 channels Zero Cross Detect (ZCD) 4x Programmable Ramp Generator (PRG) 4x 10-bit PWMs 4x 16-bit PWMs 2x 100mA I/Os 4x Capture, Compare, PWM (CCP) 4x Complementary Output Generator (COG) 4x Configurable Logic Controller (CLC) EUSART I2C/SPI Peripheral Pin Select (PPS) 5x 8-bit Timers (TMR0/2/4/6/8) 3x 16-bit Timer (TMR1/3/5) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16F1777 (2.3V – 5.5V)
Datasheet
Description
PIC16(L)F177X microcontrollers feature a high level of integration of Intelligent Analog and digital peripherals for a wide range of applications, such as lighting, power supplies, battery charging, motor control and other general purpose applications. These devices deliver multiple Op Amps, 5-/10-bit DACs, High-Speed Comparators, 10-bit ADC, 10-/16-bit PWMs, Programmable Ramp Generator (PRG) and other peripherals that can be connected internally to create closed loop systems without using pins or PCB area. The 10 and 16-bit PWMs, the Digital Signal Modulator (DSM) and tri-state output Op Amp can be used together to create a LED dimming engine. The Peripheral Pin Select (PPS) functionality provides flexibility, eases PCB layout and peripheral utilization by allowing digital peripheral pin mapping to any I/O. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 128 Bytes of Non-Volatile Data Storage, High-Endurance Flash (HEF) Internal clock speeds from 32MHz to 31kHz 4x Op Amps 4x 10-bit DACs 4x 5-bit DACs 8x High-Speed Comparators 10-bit ADC with 28 channels Zero Cross Detect (ZCD) 4x Programmable Ramp Generator (PRG) 4x 10-bit PWMs 4x 16-bit PWMs 2x 100mA I/Os 4x Capture, Compare, PWM (CCP) 4x Complementary Output Generator (COG) 4x Configurable Logic Controller (CLC) EUSART I2C/SPI Peripheral Pin Select (PPS) 5x 8-bit Timers (TMR0/2/4/6/8) 3x 16-bit Timer (TMR1/3/5) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16F1777 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1777 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F177X microcontrollers feature a high level of integration of Intelligent Analog and digital peripherals for a wide range of applications, such as lighting, power supplies, battery charging, motor control and other general purpose applications. These devices deliver multiple Op Amps, 5-/10-bit DACs, High-Speed Comparators, 10-bit ADC, 10-/16-bit PWMs, Programmable Ramp Generator (PRG) and other peripherals that can be connected internally to create closed loop systems without using pins or PCB area. The 10 and 16-bit PWMs, the Digital Signal Modulator (DSM) and tri-state output Op Amp can be used together to create a LED dimming engine. The Peripheral Pin Select (PPS) functionality provides flexibility, eases PCB layout and peripheral utilization by allowing digital peripheral pin mapping to any I/O. Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 128 Bytes of Non-Volatile Data Storage, High-Endurance Flash (HEF) Internal clock speeds from 32MHz to 31kHz 4x Op Amps 4x 10-bit DACs 4x 5-bit DACs 8x High-Speed Comparators 10-bit ADC with 28 channels Zero Cross Detect (ZCD) 4x Programmable Ramp Generator (PRG) 4x 10-bit PWMs 4x 16-bit PWMs 2x 100mA I/Os 4x Capture, Compare, PWM (CCP) 4x Complementary Output Generator (COG) 4x Configurable Logic Controller (CLC) EUSART I2C/SPI Peripheral Pin Select (PPS) 5x 8-bit Timers (TMR0/2/4/6/8) 3x 16-bit Timer (TMR1/3/5) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16F1777 (2.3V – 5.5V)

PIC16(L)F177X microcontrollers feature a high level of integration of Intelligent Analog and digital peripherals for a wide range of applications, such as lighting, power supplies, battery charging, motor control and other general purpose applications. These devices deliver multiple Op Amps, 5-/10-bit DACs, High-Speed Comparators, 10-bit ADC, 10-/16-bit PWMs, Programmable Ramp Generator (PRG) and other peripherals that can be connected internally to create closed loop systems without using pins or PCB area. The 10 and 16-bit PWMs, the Digital Signal Modulator (DSM) and tri-state output Op Amp can be used together to create a LED dimming engine. The Peripheral Pin Select (PPS) functionality provides flexibility, eases PCB layout and peripheral utilization by allowing digital peripheral pin mapping to any I/O.

Additional Features

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory with self read/write capability
  • 128 Bytes of Non-Volatile Data Storage, High-Endurance Flash (HEF)
  • Internal clock speeds from 32MHz to 31kHz
  • 4x Op Amps
  • 4x 10-bit DACs
  • 4x 5-bit DACs
  • 8x High-Speed Comparators
  • 10-bit ADC with 28 channels
  • Zero Cross Detect (ZCD)
  • 4x Programmable Ramp Generator (PRG)
  • 4x 10-bit PWMs
  • 4x 16-bit PWMs
  • 2x 100mA I/Os
  • 4x Capture, Compare, PWM (CCP)
  • 4x Complementary Output Generator (COG)
  • 4x Configurable Logic Controller (CLC)
  • EUSART
  • I2C/SPI
  • Peripheral Pin Select (PPS)
  • 5x 8-bit Timers (TMR0/2/4/6/8)
  • 3x 16-bit Timer (TMR1/3/5)
  • Extended Watchdog Timer (WDT)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • PIC16F1777 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1777
Bits Other; 10-bit
Number 28
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details