Microchip Technology, Inc. PIC16F1764

Description
PIC16(L)F176X microcontrollers combine intelligent analog integration with digital peripherals to suit a variety of functions and applications. These 14/20-pin devices provide features like 10-bit A/D, op amps, zero cross detect, high current IOs, programmable ramp generator: (slope compensation & ramp generation), communication, peripheral pin select and other key peripherals that make this family appealing in applications looking for design flexibility. Additional Features Flash Program Memory with self read/write capability PIC16 Mid-Range Core, 32 MHz oscillator 128 B of non-volatile data storage 100K erase / write cycles Op Amps: Up to 2 Ramp Generation 5-bit DAC: Up to 2 10-bit DAC: Up to 2 10-bit Analog-to-Digital Converter (ADC): Up to 12 channels Complementary Output Generator (COG): Up to 2 Data Signal Module (DSM): Up to 2 3 x Configurable Logic Cell (CLC) PWMs: Up to two 10-bit and two 16-bit High Current Drive I/Os: Up to 100mA capacity Zero Cross Detect (ZCD) Wide Operating Voltage of PIC16F1764 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1764 variant (1.8V - 3.6V)
Datasheet
Description
PIC16(L)F176X microcontrollers combine intelligent analog integration with digital peripherals to suit a variety of functions and applications. These 14/20-pin devices provide features like 10-bit A/D, op amps, zero cross detect, high current IOs, programmable ramp generator: (slope compensation & ramp generation), communication, peripheral pin select and other key peripherals that make this family appealing in applications looking for design flexibility. Additional Features Flash Program Memory with self read/write capability PIC16 Mid-Range Core, 32 MHz oscillator 128 B of non-volatile data storage 100K erase / write cycles Op Amps: Up to 2 Ramp Generation 5-bit DAC: Up to 2 10-bit DAC: Up to 2 10-bit Analog-to-Digital Converter (ADC): Up to 12 channels Complementary Output Generator (COG): Up to 2 Data Signal Module (DSM): Up to 2 3 x Configurable Logic Cell (CLC) PWMs: Up to two 10-bit and two 16-bit High Current Drive I/Os: Up to 100mA capacity Zero Cross Detect (ZCD) Wide Operating Voltage of PIC16F1764 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1764 variant (1.8V - 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1764 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F176X microcontrollers combine intelligent analog integration with digital peripherals to suit a variety of functions and applications. These 14/20-pin devices provide features like 10-bit A/D, op amps, zero cross detect, high current IOs, programmable ramp generator: (slope compensation & ramp generation), communication, peripheral pin select and other key peripherals that make this family appealing in applications looking for design flexibility. Additional Features Flash Program Memory with self read/write capability PIC16 Mid-Range Core, 32 MHz oscillator 128 B of non-volatile data storage 100K erase / write cycles Op Amps: Up to 2 Ramp Generation 5-bit DAC: Up to 2 10-bit DAC: Up to 2 10-bit Analog-to-Digital Converter (ADC): Up to 12 channels Complementary Output Generator (COG): Up to 2 Data Signal Module (DSM): Up to 2 3 x Configurable Logic Cell (CLC) PWMs: Up to two 10-bit and two 16-bit High Current Drive I/Os: Up to 100mA capacity Zero Cross Detect (ZCD) Wide Operating Voltage of PIC16F1764 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1764 variant (1.8V - 3.6V)

PIC16(L)F176X microcontrollers combine intelligent analog integration with digital peripherals to suit a variety of functions and applications. These 14/20-pin devices provide features like 10-bit A/D, op amps, zero cross detect, high current IOs, programmable ramp generator: (slope compensation & ramp generation), communication, peripheral pin select and other key peripherals that make this family appealing in applications looking for design flexibility.

Additional Features

  • Flash Program Memory with self read/write capability
  • PIC16 Mid-Range Core, 32 MHz oscillator
  • 128 B of non-volatile data storage
  • 100K erase / write cycles
  • Op Amps: Up to 2
  • Ramp Generation
  • 5-bit DAC: Up to 2
  • 10-bit DAC: Up to 2
  • 10-bit Analog-to-Digital Converter (ADC): Up to 12 channels
  • Complementary Output Generator (COG): Up to 2
  • Data Signal Module (DSM): Up to 2
  • 3 x Configurable Logic Cell (CLC)
  • PWMs: Up to two 10-bit and two 16-bit
  • High Current Drive I/Os: Up to 100mA capacity
  • Zero Cross Detect (ZCD)
  • Wide Operating Voltage of PIC16F1764 variant (2.3V – 5.5V)
  • Enhanced Low-Voltage PIC16LF1764 variant (1.8V - 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1764
Bits Other; 10-bit
Number 8
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CA4EMCAKXUMA1 - 933026-C505CA4EMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers