28KB Flash, 2KB RAM, ADCC, 4x OpAmp
28KB FLASH, 2KB RAM, 12B DIFFERE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 554575 | 150-PIC16F17576-I/MP-ND |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit |
| ROM | 28 KB | 28 KB |
| Package Type | Other; QFN | Other; 40-VFQFN Exposed Pad |
| Pin Count | 40 | 40 |
| Clock Speed | 32 MHz |