Microchip Technology, Inc. PIC16F1716

Description
PIC16F1716 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG, NCO and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 14 KB Flash Program Memory 1 KB Data SRAM 128 B of Non-volatile Data Storage 25 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 17ch x 10-bit ADC One 8-bit DAC and One 5-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 4 x CLC 1 x NCO
Datasheet
Description
PIC16F1716 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG, NCO and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 14 KB Flash Program Memory 1 KB Data SRAM 128 B of Non-volatile Data Storage 25 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 17ch x 10-bit ADC One 8-bit DAC and One 5-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 4 x CLC 1 x NCO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1716 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F1716 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG, NCO and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 14 KB Flash Program Memory 1 KB Data SRAM 128 B of Non-volatile Data Storage 25 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 17ch x 10-bit ADC One 8-bit DAC and One 5-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 4 x CLC 1 x NCO

PIC16F1716 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG, NCO and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility.

Additional Features

  • 14 KB Flash Program Memory
  • 1 KB Data SRAM
  • 128 B of Non-volatile Data Storage
  • 25 I/O Pins
  • Four 8-bit Timers / One 16-bit Timer
  • 2 x High-Speed Comparators
  • 2 x Op Amps
  • 17ch x 10-bit ADC
  • One 8-bit DAC and One 5-bit DAC
  • Zero Cross Detect
  • 2 x CCP / 2 x PWM
  • 1 x COG
  • 1 x EUSART
  • 1 x I2C/SPI
  • 4 x CLC
  • 1 x NCO
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1716
Bits Other; 10-bit
Number 17
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details