IC MCU 8BIT 28KB FLASH 28DIP
8Bit MCU,28KB Flash, 2KB RAM, 128B EEPRO
8Bit MCU,28KB Flash, 2KB RAM, 128B EEPRO
8Bit MCU,28KB Flash, 2KB RAM, 128B EEPRO
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 28-SPDIP
IC MCU 8BIT 28KB FLASH 28DIP
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F17156-I/SP-ND | 2744215 | PIC16F17156-I/SP | PIC16F17156-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 28 KB | 28 KB |