IC MCU 8BIT 28KB FLASH 20SSOP
8bit MCU, 28KB Flash, 512B RAM, 128B EEP
8bit MCU, 28KB Flash, 512B RAM, 128B EEP
8bit MCU, 28KB Flash, 512B RAM, 128B EEP
28KB FLASH, 512B RAM, 128B EEPRO
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 20-SSOP
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F17146-I/SS-ND | 2515639 | PIC16F17146-I/SS | PIC16F17146-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 41x12b; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 28 KB |