Microchip Technology, Inc. Microcontrollers PIC16F17145-I/6N

Description
IC MCU 8BIT 14KB FLASH 20VQFN
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 20VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F17145-I/6N-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F17145-I/6N-ND
Microcontrollers 150-PIC16F17145-I/6N-ND
IC MCU 8BIT 14KB FLASH 20VQFN

IC MCU 8BIT 14KB FLASH 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F17145-I/6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F17145-I/6N
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F17145-I/6N
14KB FLASH, 512B RAM, 128B EEPRO

14KB FLASH, 512B RAM, 128B EEPRO

Supplier's Site
Microcontrollers - PIC16F17145-I/6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F17145-I/6N
Microcontrollers PIC16F17145-I/6N
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-VQFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 20-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F17145-I/6N-ND PIC16F17145-I/6N PIC16F17145-I/6N
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 17x12b; D/A 2x8b
RAM 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - 8751H-8/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers