Microchip Technology, Inc. Microcontrollers PIC16F17124-I/ST

Description
IC MCU 8BIT 7KB FLASH 14TSSOP
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 14TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F17124-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F17124-I/ST-ND
Microcontrollers 150-PIC16F17124-I/ST-ND
IC MCU 8BIT 7KB FLASH 14TSSOP

IC MCU 8BIT 7KB FLASH 14TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F17124-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F17124-I/ST
Microcontrollers PIC16F17124-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (7K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F17124-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F17124-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F17124-I/ST
7KB FLASH, 512B RAM, 128B EEPROM

7KB FLASH, 512B RAM, 128B EEPROM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F17124-I/ST-ND PIC16F17124-I/ST PIC16F17124-I/ST
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 11x12b; D/A 2x8b
RAM 0.5120 KB 0.5120 KB 512 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers