Microchip Technology, Inc. PIC16F1709

Description
PIC16F1709 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 14 KB Flash Program Memory 1 KB Data SRAM 128 B of Non-volatile Data Storage 18 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 12ch x 10-bit ADC One 8-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 3 x CLC
Datasheet
Description
PIC16F1709 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 14 KB Flash Program Memory 1 KB Data SRAM 128 B of Non-volatile Data Storage 18 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 12ch x 10-bit ADC One 8-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 3 x CLC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1709 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F1709 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 14 KB Flash Program Memory 1 KB Data SRAM 128 B of Non-volatile Data Storage 18 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 12ch x 10-bit ADC One 8-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 3 x CLC

PIC16F1709 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility.

Additional Features

  • 14 KB Flash Program Memory
  • 1 KB Data SRAM
  • 128 B of Non-volatile Data Storage
  • 18 I/O Pins
  • Four 8-bit Timers / One 16-bit Timer
  • 2 x High-Speed Comparators
  • 2 x Op Amps
  • 12ch x 10-bit ADC
  • One 8-bit DAC
  • Zero Cross Detect
  • 2 x CCP / 2 x PWM
  • 1 x COG
  • 1 x EUSART
  • 1 x I2C/SPI
  • 3 x CLC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1709
Bits Other; 10-bit
Number 12
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02407400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details