Microchip Technology, Inc. PIC16F1707

Description
PIC16F1707 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 3.5 KB Flash Program Memory 256 Bytes Data SRAM 128 B of Non-volatile Data Storage 18 I/O Pins Two 8-bit Timers / One 16-bit Timer 2 x Op Amps 8ch x 10-bit ADC Zero Cross Detect 2 x CCP 1 x I2C/SPI
Datasheet
Description
PIC16F1707 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 3.5 KB Flash Program Memory 256 Bytes Data SRAM 128 B of Non-volatile Data Storage 18 I/O Pins Two 8-bit Timers / One 16-bit Timer 2 x Op Amps 8ch x 10-bit ADC Zero Cross Detect 2 x CCP 1 x I2C/SPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1707 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F1707 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 3.5 KB Flash Program Memory 256 Bytes Data SRAM 128 B of Non-volatile Data Storage 18 I/O Pins Two 8-bit Timers / One 16-bit Timer 2 x Op Amps 8ch x 10-bit ADC Zero Cross Detect 2 x CCP 1 x I2C/SPI

PIC16F1707 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility.

Additional Features

  • 3.5 KB Flash Program Memory
  • 256 Bytes Data SRAM
  • 128 B of Non-volatile Data Storage
  • 18 I/O Pins
  • Two 8-bit Timers / One 16-bit Timer
  • 2 x Op Amps
  • 8ch x 10-bit ADC
  • Zero Cross Detect
  • 2 x CCP
  • 1 x I2C/SPI
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1707
Bits Other; 10-bit
Number 12
RAM 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers