Microchip Technology, Inc. PIC16F1704

Description
PIC16F1704 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 7 KB Flash Program Memory 512 Bytes Data SRAM 128 B of Non-volatile Data Storage 12 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 8 ch x 10-bit ADC One 8-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 3 x CLC
Datasheet
Description
PIC16F1704 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 7 KB Flash Program Memory 512 Bytes Data SRAM 128 B of Non-volatile Data Storage 12 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 8 ch x 10-bit ADC One 8-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 3 x CLC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1704 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F1704 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 7 KB Flash Program Memory 512 Bytes Data SRAM 128 B of Non-volatile Data Storage 12 I/O Pins Four 8-bit Timers / One 16-bit Timer 2 x High-Speed Comparators 2 x Op Amps 8 ch x 10-bit ADC One 8-bit DAC Zero Cross Detect 2 x CCP / 2 x PWM 1 x COG 1 x EUSART 1 x I2C/SPI 3 x CLC

PIC16F1704 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (CLC, COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility.

Additional Features

  • 7 KB Flash Program Memory
  • 512 Bytes Data SRAM
  • 128 B of Non-volatile Data Storage
  • 12 I/O Pins
  • Four 8-bit Timers / One 16-bit Timer
  • 2 x High-Speed Comparators
  • 2 x Op Amps
  • 8 ch x 10-bit ADC
  • One 8-bit DAC
  • Zero Cross Detect
  • 2 x CCP / 2 x PWM
  • 1 x COG
  • 1 x EUSART
  • 1 x I2C/SPI
  • 3 x CLC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1704
Bits Other; 10-bit
Number 8
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details