Microchip Technology, Inc. PIC16F1703

Description
PIC16F1703 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 3.5 KB Flash Program Memory 256 Bytes Data SRAM 128 B of Non-volatile Data Storage 12 I/O Pins Two 8-bit Timers / One 16-bit Timer 2 x Op Amps 8ch x 10-bit ADC Zero Cross Detect 2 x CCP 1 x I2C/SPI
Datasheet
Description
PIC16F1703 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 3.5 KB Flash Program Memory 256 Bytes Data SRAM 128 B of Non-volatile Data Storage 12 I/O Pins Two 8-bit Timers / One 16-bit Timer 2 x Op Amps 8ch x 10-bit ADC Zero Cross Detect 2 x CCP 1 x I2C/SPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1703 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F1703 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility. Additional Features 3.5 KB Flash Program Memory 256 Bytes Data SRAM 128 B of Non-volatile Data Storage 12 I/O Pins Two 8-bit Timers / One 16-bit Timer 2 x Op Amps 8ch x 10-bit ADC Zero Cross Detect 2 x CCP 1 x I2C/SPI

PIC16F1703 combines Intelligent Analog integration with low cost and extreme low power (XLP) to suit a variety of general purpose applications. This microcontroller delivers on-chip Op Amps, Core Independent Peripherals (COG and Zero Cross Detect) and Peripheral Pin Select, providing for increased design flexibility.

Additional Features

  • 3.5 KB Flash Program Memory
  • 256 Bytes Data SRAM
  • 128 B of Non-volatile Data Storage
  • 12 I/O Pins
  • Two 8-bit Timers / One 16-bit Timer
  • 2 x Op Amps
  • 8ch x 10-bit ADC
  • Zero Cross Detect
  • 2 x CCP
  • 1 x I2C/SPI
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1703
Bits Other; 10-bit
Number 8
RAM 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C167CRLMHAKXQLA1 - 793846-C167CRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers