Microchip Technology, Inc. PIC16F1618

Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x Analog Comparators 2 x 10-bit PWM 2 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) CRC: 16-bit with DMA Math Accelerator Timers: 2 x 24-bit Signal Measurement Timer (SMT) 3 x Hardware Limit Timer (HLT) Angular Timer Window Watchdog Timer (WWDT) High Current Source/Sink: 2 x 100mA I/O Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage of PIC16F1618 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1618 variant (1.8V - 3.6V)
Datasheet
Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x Analog Comparators 2 x 10-bit PWM 2 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) CRC: 16-bit with DMA Math Accelerator Timers: 2 x 24-bit Signal Measurement Timer (SMT) 3 x Hardware Limit Timer (HLT) Angular Timer Window Watchdog Timer (WWDT) High Current Source/Sink: 2 x 100mA I/O Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage of PIC16F1618 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1618 variant (1.8V - 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1618 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x Analog Comparators 2 x 10-bit PWM 2 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) CRC: 16-bit with DMA Math Accelerator Timers: 2 x 24-bit Signal Measurement Timer (SMT) 3 x Hardware Limit Timer (HLT) Angular Timer Window Watchdog Timer (WWDT) High Current Source/Sink: 2 x 100mA I/O Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage of PIC16F1618 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1618 variant (1.8V - 3.6V)

PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment.

Additional Features

    • Flash Program Memory with self read/write capability
    • Enhanced Mid-Range Core, Internal 32MHz oscillator
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • 2 x Analog Comparators
    • 2 x 10-bit PWM
    • 2 x Capture-Compare-PWM (CCP)
    • 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference
    • Complementary Waveform Generator (CWG):
    • Zero Cross Detection (ZCD)
    • CRC: 16-bit with DMA
    • Math Accelerator
    • Timers:
      • 2 x 24-bit Signal Measurement Timer (SMT)
      • 3 x Hardware Limit Timer (HLT)
      • Angular Timer
      • Window Watchdog Timer (WWDT)
    • High Current Source/Sink: 2 x 100mA I/O
    • Power-On Reset (POR), Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operating Voltage of PIC16F1618 variant (2.3V – 5.5V)
    • Enhanced Low-Voltage PIC16LF1618 variant (1.8V - 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1618
Bits Other; 10-bit
Number 12
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details