Microchip Technology, Inc. PIC16F1615

Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x Analog Comparators 2 x 10-bit PWM 2 x Capture-Compare-PWM (CCP) 4 x Configurable Logic Cell (CLC) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) CRC: 16-bit with DMA Math Accelerator Timers: 2 x 24-bit Signal Measurement Timer (SMT) 3 x Hardware Limit Timer (HLT) Angular Timer Window Watchdog Timer (WWDT) High Current Source/Sink: 2 x 100mA I/O Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage of PIC16F1615 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1615 variant (1.8V - 3.6V)
Datasheet
Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x Analog Comparators 2 x 10-bit PWM 2 x Capture-Compare-PWM (CCP) 4 x Configurable Logic Cell (CLC) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) CRC: 16-bit with DMA Math Accelerator Timers: 2 x 24-bit Signal Measurement Timer (SMT) 3 x Hardware Limit Timer (HLT) Angular Timer Window Watchdog Timer (WWDT) High Current Source/Sink: 2 x 100mA I/O Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage of PIC16F1615 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1615 variant (1.8V - 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1615 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x Analog Comparators 2 x 10-bit PWM 2 x Capture-Compare-PWM (CCP) 4 x Configurable Logic Cell (CLC) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) CRC: 16-bit with DMA Math Accelerator Timers: 2 x 24-bit Signal Measurement Timer (SMT) 3 x Hardware Limit Timer (HLT) Angular Timer Window Watchdog Timer (WWDT) High Current Source/Sink: 2 x 100mA I/O Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage of PIC16F1615 variant (2.3V – 5.5V) Enhanced Low-Voltage PIC16LF1615 variant (1.8V - 3.6V)

PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 / 14 / 20 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC + memory scan and Window WDT to support safety critical systems in home appliances, white goods and other end equipment.

Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.

Additional Features

    • Flash Program Memory with self read/write capability
    • Enhanced Mid-Range Core, Internal 32MHz oscillator
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • 2 x Analog Comparators
    • 2 x 10-bit PWM
    • 2 x Capture-Compare-PWM (CCP)
    • 4 x Configurable Logic Cell (CLC)
    • 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference
    • Complementary Waveform Generator (CWG):
    • Zero Cross Detection (ZCD)
    • CRC: 16-bit with DMA
    • Math Accelerator
    • Timers:
      • 2 x 24-bit Signal Measurement Timer (SMT)
      • 3 x Hardware Limit Timer (HLT)
      • Angular Timer
      • Window Watchdog Timer (WWDT)
    • High Current Source/Sink: 2 x 100mA I/O
    • Power-On Reset (POR), Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operating Voltage of PIC16F1615 variant (2.3V – 5.5V)
    • Enhanced Low-Voltage PIC16LF1615 variant (1.8V - 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1615
Bits Other; 10-bit
Number 8
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers