Microchip Technology, Inc. PIC16F1613

Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other markets. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x 24-bit Signal Measurement Timer (SMT) 2 x Analog Comparators 2 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) Windowed Watchdog Timer (WWDT) CRC: 16-bit with DMA Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other markets. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x 24-bit Signal Measurement Timer (SMT) 2 x Analog Comparators 2 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) Windowed Watchdog Timer (WWDT) CRC: 16-bit with DMA Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1613 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other markets. Additional Features Flash Program Memory with self read/write capability Enhanced Mid-Range Core, Internal 32MHz oscillator High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 2 x 24-bit Signal Measurement Timer (SMT) 2 x Analog Comparators 2 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference Complementary Waveform Generator (CWG): Zero Cross Detection (ZCD) Windowed Watchdog Timer (WWDT) CRC: 16-bit with DMA Power-On Reset (POR), Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

PIC16(L)F161X microcontrollers deliver on-chip features that are unique to the design for embedded control of small motors and general purpose applications in 8 and 14 pin count packages. Features like 10-bit A/D, CCP, 24-bit SMT, Zero Cross Detection offer an excellent solution to variety of applications. The product family also has a CRC and Windowed WDT to support safety critical end equipment in home appliances and other markets.

Additional Features

    • Flash Program Memory with self read/write capability
    • Enhanced Mid-Range Core, Internal 32MHz oscillator
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • 2 x 24-bit Signal Measurement Timer (SMT)
    • 2 x Analog Comparators
    • 2 x Capture-Compare-PWM (CCP)
    • 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference
    • Complementary Waveform Generator (CWG):
    • Zero Cross Detection (ZCD)
    • Windowed Watchdog Timer (WWDT)
    • CRC: 16-bit with DMA
    • Power-On Reset (POR), Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1613
Bits Other; 10-bit
Number 8
RAM 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers