Microchip Technology, Inc. PIC16F1574

Description
PIC16(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver four 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator) and Analog (ADCs, Comparator and DAC) can be configured for closed loop feedback control or other application needs. The Peripheral Pin Select (PPS) functionality allows for I/O pin remapping of the digital peripherals for increased flexility. The EUSART peripheral enables serial communication for use in multiple market segments, such as LIN applications. Debug Support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Demonstration Platform Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette. www.microchip.com/rg bbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash memory in lower byte of last 128 addresses of Program Memory (100,000 Writes min.) Internal clock speeds from 31kHz to 32MHz 4x Standalone 16-bit PWMs Complementary Waveform Generator (CWG) 8 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparator 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Four additional 16-bit Timers available using the 16-bit PWMs Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
PIC16(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver four 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator) and Analog (ADCs, Comparator and DAC) can be configured for closed loop feedback control or other application needs. The Peripheral Pin Select (PPS) functionality allows for I/O pin remapping of the digital peripherals for increased flexility. The EUSART peripheral enables serial communication for use in multiple market segments, such as LIN applications. Debug Support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Demonstration Platform Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette. www.microchip.com/rg bbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash memory in lower byte of last 128 addresses of Program Memory (100,000 Writes min.) Internal clock speeds from 31kHz to 32MHz 4x Standalone 16-bit PWMs Complementary Waveform Generator (CWG) 8 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparator 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Four additional 16-bit Timers available using the 16-bit PWMs Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1574 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver four 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator) and Analog (ADCs, Comparator and DAC) can be configured for closed loop feedback control or other application needs. The Peripheral Pin Select (PPS) functionality allows for I/O pin remapping of the digital peripherals for increased flexility. The EUSART peripheral enables serial communication for use in multiple market segments, such as LIN applications. Debug Support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Demonstration Platform Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette. www.microchip.com/rg bbadge Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash memory in lower byte of last 128 addresses of Program Memory (100,000 Writes min.) Internal clock speeds from 31kHz to 32MHz 4x Standalone 16-bit PWMs Complementary Waveform Generator (CWG) 8 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparator 2x 8-bit Timers (TMR0/TMR2) 1x 16-bit Timer (TMR1) Four additional 16-bit Timers available using the 16-bit PWMs Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

PIC16(L)F157X microcontrollers combine the capabilities of 16-bit PWMs with Analog to suit a variety of applications. These devices deliver four 16-bit PWMs with independent timers, for applications where high resolution is needed, such as LED lighting, stepper motors, power supplies and other general-purpose applications. The core independent peripherals (16-bit PWMs, Complementary Waveform Generator) and Analog (ADCs, Comparator and DAC) can be configured for closed loop feedback control or other application needs. The Peripheral Pin Select (PPS) functionality allows for I/O pin remapping of the digital peripherals for increased flexility. The EUSART peripheral enables serial communication for use in multiple market segments, such as LIN applications.
Debug Support

• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3
Demonstration Platform
Precision RGB LED color mix with interactive control via mTouch Technology slider, PC Chromaticity Selector GUI, and auto rotation of predetermined color palette.
www.microchip.com/rgbbadge

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash memory in lower byte of last 128 addresses of Program Memory (100,000 Writes min.)
    • Internal clock speeds from 31kHz to 32MHz
    • 4x Standalone 16-bit PWMs
    • Complementary Waveform Generator (CWG)
    • 8 Channel 10-bit ADC with Voltage Reference
    • 5-bit Digital to Analog Converter (DAC)
    • 2x Comparator
    • 2x 8-bit Timers (TMR0/TMR2)
    • 1x 16-bit Timer (TMR1)
    • Four additional 16-bit Timers available using the 16-bit PWMs
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1574
Bits Other; 10-bit
Number 8
RAM 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details