Microchip Technology, Inc. PIC16F15386

Description
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications. PIC16F15386 Product Family Overview Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 4x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 43 Channels 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparators 1x 8-bit Timers (TMR0/TMR2) 2x 16-bit Timer (TMR1) Window Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF15386 (1.8V – 3.6V) PIC16F15386 (2.3V – 5.5V)
Datasheet
Description
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications. PIC16F15386 Product Family Overview Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 4x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 43 Channels 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparators 1x 8-bit Timers (TMR0/TMR2) 2x 16-bit Timer (TMR1) Window Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF15386 (1.8V – 3.6V) PIC16F15386 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications. PIC16F15386 Product Family Overview Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 4x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 43 Channels 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparators 1x 8-bit Timers (TMR0/TMR2) 2x 16-bit Timer (TMR1) Window Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF15386 (1.8V – 3.6V) PIC16F15386 (2.3V – 5.5V)

PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications.

PIC16F15386 Product Family Overview

Additional Features

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory with self read/write capability
  • eXtreme Low Power (XLP)
  • IDLE and DOZE low power modes
  • Peripheral Module Disable (PMD)
  • Peripheral Pin Select (PPS)
  • 4x 10-bit PWMs
  • 2x Capture, Compare, PWM (CCP)
  • Complementary Waveform Generator (CWG)
  • Numerically Controlled Oscillator (NCO)
  • 4x Configurable Logic Controller (CLC)
  • 43 Channels 10-bit ADC with Voltage Reference
  • 5-bit Digital to Analog Converter (DAC)
  • 2x Comparators
  • 1x 8-bit Timers (TMR0/TMR2)
  • 2x 16-bit Timer (TMR1)
  • Window Watchdog Timer (WWDT)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming (ICSP)
  • PIC16LF15386 (1.8V – 3.6V)
  • PIC16F15386 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F15386
Bits Other; 10-bit
Number 43
RAM 2.05 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details