Microchip Technology, Inc. PIC16F15376

Description
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications. PIC16F15386 Product Family Overview Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 4x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 35 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparators 1x 8-bit Timers (TMR0/TMR2) 2x 16-bit Timer (TMR1) Window Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF15376 (1.8V – 3.6V) PIC16F15376 (2.3V – 5.5V)
Description
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications. PIC16F15386 Product Family Overview Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 4x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 35 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparators 1x 8-bit Timers (TMR0/TMR2) 2x 16-bit Timer (TMR1) Window Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF15376 (1.8V – 3.6V) PIC16F15376 (2.3V – 5.5V)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F15376 is an 8-bit microcontroller from Microchip Technology, Inc., designed for a variety of low-power applications. It operates within a voltage range of 2.3V to 5.5V and supports an industrial temperature range of -40°C to 85°C. The device features up to 28 KB of Flash program memory and 2 KB of SRAM, along with a Memory Access Partition (MAP) for data protection and a Device Information Area (DIA) for storing calibration values. Key functionalities include multiple Pulse Width Modulation (PWM) outputs, a 10-bit Analog-to-Digital Converter (ADC) with up to 43 external channels, and two comparators. The microcontroller also incorporates various timers, including an 8-bit Timer2 and two 16-bit Timers, as well as a Windowed Watchdog Timer (WWDT). Its eXtreme Low-Power (XLP) features allow for minimal power consumption, with typical operating currents of 8 µA at 32 kHz and 50 nA in sleep mode. The PIC16F15376 supports multiple communication interfaces, including two EUSART, two SPI, and two I2C modules, making it suitable for diverse applications requiring connectivity. The device is equipped with configurable logic cells and a complementary waveform generator, enhancing its versatility in control applications. Overall, the PIC16F15376 is a robust option for engineers seeking a microcontroller with a balance of performance and low power consumption.

Datasheet Summary
Powered by GS/AI

The PIC16F15376 is an 8-bit microcontroller from Microchip Technology, Inc., designed for a variety of low-power applications. It operates within a voltage range of 2.3V to 5.5V and supports an industrial temperature range of -40°C to 85°C. The device features up to 28 KB of Flash program memory and 2 KB of SRAM, along with a Memory Access Partition (MAP) for data protection and a Device Information Area (DIA) for storing calibration values. Key functionalities include multiple Pulse Width Modulation (PWM) outputs, a 10-bit Analog-to-Digital Converter (ADC) with up to 43 external channels, and two comparators. The microcontroller also incorporates various timers, including an 8-bit Timer2 and two 16-bit Timers, as well as a Windowed Watchdog Timer (WWDT). Its eXtreme Low-Power (XLP) features allow for minimal power consumption, with typical operating currents of 8 µA at 32 kHz and 50 nA in sleep mode. The PIC16F15376 supports multiple communication interfaces, including two EUSART, two SPI, and two I2C modules, making it suitable for diverse applications requiring connectivity. The device is equipped with configurable logic cells and a complementary waveform generator, enhancing its versatility in control applications. Overall, the PIC16F15376 is a robust option for engineers seeking a microcontroller with a balance of performance and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications. PIC16F15386 Product Family Overview Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability eXtreme Low Power (XLP) IDLE and DOZE low power modes Peripheral Module Disable (PMD) Peripheral Pin Select (PPS) 4x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Complementary Waveform Generator (CWG) Numerically Controlled Oscillator (NCO) 4x Configurable Logic Controller (CLC) 35 Channel 10-bit ADC with Voltage Reference 5-bit Digital to Analog Converter (DAC) 2x Comparators 1x 8-bit Timers (TMR0/TMR2) 2x 16-bit Timer (TMR1) Window Watchdog Timer (WWDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) PIC16LF15376 (1.8V – 3.6V) PIC16F15376 (2.3V – 5.5V)

PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications.

PIC16F15386 Product Family Overview

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • eXtreme Low Power (XLP)
    • IDLE and DOZE low power modes
    • Peripheral Module Disable (PMD)
    • Peripheral Pin Select (PPS)
    • 4x 10-bit PWMs
    • 2x Capture, Compare, PWM (CCP)
    • Complementary Waveform Generator (CWG)
    • Numerically Controlled Oscillator (NCO)
    • 4x Configurable Logic Controller (CLC)
    • 35 Channel 10-bit ADC with Voltage Reference
    • 5-bit Digital to Analog Converter (DAC)
    • 2x Comparators
    • 1x 8-bit Timers (TMR0/TMR2)
    • 2x 16-bit Timer (TMR1)
    • Window Watchdog Timer (WWDT)
    • Enhanced Power-On/Off-Reset
    • Low-Power Brown-Out Reset (LPBOR)
    • Programmable Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • PIC16LF15376 (1.8V – 3.6V)
    • PIC16F15376 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F15376
Bits Other; 10-bit
Number 35
RAM 2.05 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details