14KB, 1KB RAM, 10B ADC, COMPARAT
IC MCU 8BIT 14KB FLASH 28UFQFN
14KB, 1KB RAM, 10B ADC, COMPARAT
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15355T-E/MVDKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 32 MHz |
| Bits | Other; A/D 24x10b SAR; D/A 1x5b |
| RAM | 1 KB |
| ROM | 14 KB |