Win Source Part Number: 1353647-PIC16F15344T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® 16F
Product Status: Active
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Base Product Number: PIC16F15344
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
Speed: 32MHz
Number of I/O: 18
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F15344T-E/SSVAO
IC MCU 8BIT 7KB FLASH 20SSOP
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1353647-PIC16F15344T-E/SSVAO | 685-PIC16F15344T-E/SSVAO | PIC16F15344T-E/SSVAO | PIC16F15344T-E/SSVAO | PIC16F15344T-E/SSVAO | PIC16F15344T-E/SSVAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 7 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts |