IC MCU 8BIT 14KB FLASH 14SOIC Product overview: PIC16F15325T-E/SLVAO
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
IC MCU 8BIT 14KB FLASH 14SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F15325T-E/SLVAO | PIC16F15325T-E/SLVAO | PIC16F15325T-E/SLVAO | PIC16F15325T-E/SLVAO |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC |