8-bit Microcontrollers - MCU 7KB, 512 B RAM, 4xPWMs, Comparator, DAC, ADC, CWG, 2xEUSART, SPI/I2C Product overview: PIC16F15324T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 7KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15324T-E/S
7KB, 512 B RAM, 4XPWMS, COMPARAT
7KB, 512 B RAM, 4XPWMS, COMPARAT
IC MCU 8BIT 7KB FLASH 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F15324T-E/SL | 150-PIC16F15324T-E/SLDKR-ND |
| Product Name | 8-bit 7KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz |
| RAM | 0.5120 KB | 0.5120 KB |
| ROM | 0.2240 KB | 7 KB |
| ROM Type | EEPROM; EEPROM | Flash |