The PIC16F15324T-E/7NVAO
IC MCU 8BIT 7KB FLASH 16VQFN Product overview: PIC16F15324T-E/7NVAO
IC MCU 8BIT 7KB FLASH 16VQFN
IC MCU 8BIT 7KB FLASH 16VQFN
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-VQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F15324T-E/7NVAO | PIC16F15324T-E/7NVAO | PIC16F15324T-E/7NVAO | PIC16F15324T-E/7NVAO |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 2.3 to 5.5 volts | 5.5 to 2.3 volts | ||
| Package Type | Other; Tape & Reel (TR) | Other; 16-VQFN Exposed Pad |