IC MCU 8BIT 7KB FLASH 16VQFN
PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-VQFN (4x4)
IC MCU 8BIT 7KB FLASH 16VQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F15324-I/7NVAO | PIC16F15324-I/7NVAO | PIC16F15324-I/7NVAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 512 KB | 0.5120 KB | |
| Supply Voltage | 5.5 to 2.3 volts |