Microchip Technology, Inc. Microcontrollers PIC16F15275-I/MP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 40-QFN (5x5)
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 40-QFN (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F15275-I/MP is an 8-bit microcontroller from the PIC16F152 family, designed for cost-sensitive sensor and real-time control applications. It features a maximum operating speed of 32 MHz and includes 14 KB of program flash memory and 1 KB of data SRAM. The microcontroller supports a variety of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 28 external input channels, multiple timers, and digital communication interfaces such as EUSART and MSSP for SPI and I²C protocols. This device operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. It incorporates power-saving features, including a low-power sleep mode, making it ideal for battery-operated devices. The PIC16F15275-I/MP also offers configurable power-up and brown-out reset options, along with programmable code protection and write protection for enhanced security. With its comprehensive feature set, this microcontroller is well-suited for engineers looking for a reliable solution for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F15275-I/MP is an 8-bit microcontroller from the PIC16F152 family, designed for cost-sensitive sensor and real-time control applications. It features a maximum operating speed of 32 MHz and includes 14 KB of program flash memory and 1 KB of data SRAM. The microcontroller supports a variety of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 28 external input channels, multiple timers, and digital communication interfaces such as EUSART and MSSP for SPI and I²C protocols. This device operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. It incorporates power-saving features, including a low-power sleep mode, making it ideal for battery-operated devices. The PIC16F15275-I/MP also offers configurable power-up and brown-out reset options, along with programmable code protection and write protection for enhanced security. With its comprehensive feature set, this microcontroller is well-suited for engineers looking for a reliable solution for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F15275-I/MP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F15275-I/MP-ND
Microcontrollers 150-PIC16F15275-I/MP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 40-QFN (5x5)

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F15275-I/MP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F15275-I/MP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F15275-I/MP
IC MCU 8BIT 14KB FLASH 40QFN Product overview: PIC16F15275-I/MP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15275-I/MP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 40QFN Product overview: PIC16F15275-I/MP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15275-I/MP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356588-PIC16F15275-I/MP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356588-PIC16F15275-I/MP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356588-PIC16F15275-I/MP
Win Source Part Number: 1356588-PIC16F15275- I/MP Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 16F Package: Tube Product Status: Active Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Base Product Number: PIC16F15275 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 35 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 14KB (14K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 28/2x10b Oscillator Type: Internal

Win Source Part Number: 1356588-PIC16F15275-I/MP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Base Product Number: PIC16F15275
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 35
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (14K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 28/2x10b
Oscillator Type: Internal

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15275-I/MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15275-I/MP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15275-I/MP
IC MCU 8BIT 14KB FLASH 40QFN

IC MCU 8BIT 14KB FLASH 40QFN

Supplier's Site
Microcontrollers - PIC16F15275-I/MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15275-I/MP
Microcontrollers PIC16F15275-I/MP
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 40-QFN (5x5)

PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (14K x 8) FLASH 40-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F15275-I/MP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15275-I/MP
Embedded - Microcontrollers PIC16F15275-I/MP
IC MCU 8BIT 14KB FLASH 40QFN

IC MCU 8BIT 14KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F15275-I/MP-ND 685-PIC16F15275-I/MP 1356588-PIC16F15275-I/MP PIC16F15275-I/MP PIC16F15275-I/MP PIC16F15275-I/MP
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 28/2x10b
RAM 1 KB 1 KB 14 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details