Microchip Technology, Inc. PIC16F1526

Description
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 16MHz oscillator 2x (MI2C, SPI, EUSART w/auto baud) Ten CCP (Capture Compare PWM) Module 30 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Six 8-bit Timers (TMR0/2/4/6/8/10) Three 16-bit Timer (TMR1/3/5) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) In Circuit Serial Programming (ICSP) In-Circuit Debug PIC16LF1526 (1.8V – 3.6V) PIC16F1526 (2.3V – 5.5V)
Datasheet
Description
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 16MHz oscillator 2x (MI2C, SPI, EUSART w/auto baud) Ten CCP (Capture Compare PWM) Module 30 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Six 8-bit Timers (TMR0/2/4/6/8/10) Three 16-bit Timer (TMR1/3/5) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) In Circuit Serial Programming (ICSP) In-Circuit Debug PIC16LF1526 (1.8V – 3.6V) PIC16F1526 (2.3V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F1526 - Microchip Technology, Inc.
Chandler, AZ, United States
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 16MHz oscillator 2x (MI2C, SPI, EUSART w/auto baud) Ten CCP (Capture Compare PWM) Module 30 Channel 10b ADC with Voltage Reference 25mA Source/Sink current I/O Six 8-bit Timers (TMR0/2/4/6/8/10) Three 16-bit Timer (TMR1/3/5) Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) In Circuit Serial Programming (ICSP) In-Circuit Debug PIC16LF1526 (1.8V – 3.6V) PIC16F1526 (2.3V – 5.5V)

Debug Support
• Integrated debug support on Device. No Debug Header is required
• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • Internal 16MHz oscillator
    • 2x (MI2C, SPI, EUSART w/auto baud)
    • Ten CCP (Capture Compare PWM) Module
    • 30 Channel 10b ADC with Voltage Reference
    • 25mA Source/Sink current I/O
    • Six 8-bit Timers (TMR0/2/4/6/8/10)
    • Three 16-bit Timer (TMR1/3/5)
    • Extended Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Programmable Ultra Low-Power Brown-Out Reset (ULPBOR)
    • In Circuit Serial Programming (ICSP)
    • In-Circuit Debug
    • PIC16LF1526 (1.8V – 3.6V)
    • PIC16F1526 (2.3V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F1526
Bits Other; 10-bit
Number 30
RAM 0.7680 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details