IC MCU 8BIT 28KB FLASH 28SOIC
IC MCU 8BIT 28KB FLASH 28SOIC
IC MCU 8BIT 28KB FLASH 28SOIC
28KB FLASH, 2KB RAM, 10B ADC, 2X
PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 28KB (28K x 8) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15256T-I/SOTR-ND | PIC16F15256T-I/SO | PIC16F15256T-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | Other; A/D 19x10b | ||
| RAM | 2 KB | 2 KB | 2 KB |
| ROM | 28 KB |