PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
MCU, 7KB Flash, 512B RAM, 10b ADC, 2x PW
MCU, 7KB Flash, 512B RAM, 10b ADC, 2x PW
MCU, 7KB Flash, 512B RAM, 10b ADC, 2x PW
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15244-I/SO-ND | 2294911 | PIC16F15244-I/SO | PIC16F15244-I/SO | PIC16F15244-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12/2x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |