PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
MCU, 7KB Flash, 512B RAM, 10b ADC, 2x PW
MCU, 7KB Flash, 512B RAM, 10b ADC, 2x PW
MCU, 7KB Flash, 512B RAM, 10b ADC, 2x PW
IC MCU 8BIT 7KB FLASH 20DIP
IC MCU 8BIT 7KB FLASH 20DIP
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-PDIP
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15244-I/P-ND | 2425362P | PIC16F15244-I/P | PIC16F15244-I/P | PIC16F15244-I/P |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12/2x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM | 7 KB |