Microchip Technology, Inc. PIC16F15243

Description
Code Examples on GitHub The PIC16F152xx 8-bit product family features an essential peripheral set including key Core Independent Peripherals (CIPs), Intelligent Analog, and standard communication modules. Paired with it's ability for eXtreme Low-Power, this family is particularly well-suited for a wide range of low-power applications. Included in the feature set are multiple PWMs, various communication peripherals, an internal temperature sensor, and memory features like a Memory Access Partition (MAP) and Device Information Area (DIA). These product will be offered in a broad selection of packages and pin counts from 8 to 44(40)-pins, to support customers in a variety of applications. Additional Features Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Low Power and System Flexibility eXtreme Low Power (XLP) Peripheral Pin Select (PPS) Communication EUSART(UART) MSSP(SPI/I2C) Intelligent Analog 12 Channel 10-bit ADC with Voltage Reference (ADC) Timing and Measurement 1x 8/16-bit Timer (TMR0) 1x 16-bit Timer (TMR1) 1x 8-bit Timer (TMR2) Waveform Control 2x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Safety and Monitoring Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Brown-Out Reset (BOR) with fast recovery
Datasheet
Description
Code Examples on GitHub The PIC16F152xx 8-bit product family features an essential peripheral set including key Core Independent Peripherals (CIPs), Intelligent Analog, and standard communication modules. Paired with it's ability for eXtreme Low-Power, this family is particularly well-suited for a wide range of low-power applications. Included in the feature set are multiple PWMs, various communication peripherals, an internal temperature sensor, and memory features like a Memory Access Partition (MAP) and Device Information Area (DIA). These product will be offered in a broad selection of packages and pin counts from 8 to 44(40)-pins, to support customers in a variety of applications. Additional Features Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Low Power and System Flexibility eXtreme Low Power (XLP) Peripheral Pin Select (PPS) Communication EUSART(UART) MSSP(SPI/I2C) Intelligent Analog 12 Channel 10-bit ADC with Voltage Reference (ADC) Timing and Measurement 1x 8/16-bit Timer (TMR0) 1x 16-bit Timer (TMR1) 1x 8-bit Timer (TMR2) Waveform Control 2x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Safety and Monitoring Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Brown-Out Reset (BOR) with fast recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Code Examples on GitHub The PIC16F152xx 8-bit product family features an essential peripheral set including key Core Independent Peripherals (CIPs), Intelligent Analog, and standard communication modules. Paired with it's ability for eXtreme Low-Power, this family is particularly well-suited for a wide range of low-power applications. Included in the feature set are multiple PWMs, various communication peripherals, an internal temperature sensor, and memory features like a Memory Access Partition (MAP) and Device Information Area (DIA). These product will be offered in a broad selection of packages and pin counts from 8 to 44(40)-pins, to support customers in a variety of applications. Additional Features Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels Flash Program Memory with Self Read/Write Capability Low Power and System Flexibility eXtreme Low Power (XLP) Peripheral Pin Select (PPS) Communication EUSART(UART) MSSP(SPI/I2C) Intelligent Analog 12 Channel 10-bit ADC with Voltage Reference (ADC) Timing and Measurement 1x 8/16-bit Timer (TMR0) 1x 16-bit Timer (TMR1) 1x 8-bit Timer (TMR2) Waveform Control 2x 10-bit PWMs 2x Capture, Compare, PWM (CCP) Safety and Monitoring Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Programmable Brown-Out Reset (BOR) with fast recovery

Code Examples on GitHub

The PIC16F152xx 8-bit product family features an essential peripheral set including key Core Independent Peripherals (CIPs), Intelligent Analog, and standard communication modules. Paired with it's ability for eXtreme Low-Power, this family is particularly well-suited for a wide range of low-power applications. Included in the feature set are multiple PWMs, various communication peripherals, an internal temperature sensor, and memory features like a Memory Access Partition (MAP) and Device Information Area (DIA). These product will be offered in a broad selection of packages and pin counts from 8 to 44(40)-pins, to support customers in a variety of applications.

Additional Features

  • Enhanced Mid-range Core with 49 Instructions, 16 Stack Levels
  • Flash Program Memory with Self Read/Write Capability
  • Low Power and System Flexibility
    • eXtreme Low Power (XLP)
    • Peripheral Pin Select (PPS)
  • Communication
    • EUSART(UART)
    • MSSP(SPI/I2C)
  • Intelligent Analog
    • 12 Channel 10-bit ADC with Voltage Reference (ADC)
  • Timing and Measurement
    • 1x 8/16-bit Timer (TMR0)
    • 1x 16-bit Timer (TMR1)
    • 1x 8-bit Timer (TMR2)
  • Waveform Control
    • 2x 10-bit PWMs
    • 2x Capture, Compare, PWM (CCP)
  • Safety and Monitoring
    • Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Programmable Brown-Out Reset (BOR) with fast recovery
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F15243
Bits Other; 10-bit
Number 12
RAM 0.2560 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details