8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
Win Source Part Number: 1355980-PIC16F15224-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
Mfr: Microchip Technology
Series: PIC® 16F, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: PIC16F15224
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 11
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 9/2x10b
Oscillator Type: Internal
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (3x3)
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F15224-I/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15224-I/MG
IC MCU 8BIT 7KB FLASH 16QFN
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-QFN (3x3)
IC MCU 8BIT 7KB FLASH 16QFN
IC MCU 8BIT 7KB FLASH 16QFN
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2280861 | 1355980-PIC16F15224-I/MG | 150-PIC16F15224-I/MG-ND | 685-PIC16F15224-I/MG | PIC16F15224-I/MG | PIC16F15224-I/MG | PIC16F15224-I/MG | PIC16F15224-I/MG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| ROM | 7 KB | 7 KB | ||||||
| Package Type | Other; VFQN | Other; 16-VFQFN Exposed Pad | Other; Tube | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Pin Count | 16 | 16 | 16 | |||||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |