The PIC16F15214-I/SN is an 8-bit microcontroller from the PIC16F152 family, featuring 7 KB of Flash memory and 512 bytes of SRAM. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The microcontroller includes a 10-bit Analog-to-Digital Converter (ADC), multiple timers, and digital communication peripherals such as EUSART and MSSP for SPI and I²C protocols. It also offers a configurable power-up timer, brown-out reset, and watchdog timer for enhanced reliability. The device supports up to 35 I/O pins, with one designated as input-only, and features Peripheral Pin Select (PPS) for flexible pin mapping. The low-power modes and sleep functionality help reduce power consumption, making it ideal for battery-operated devices.
Win Source Part Number: 1354173-PIC16F15214-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 16F, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: PIC16F15214
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 5
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 5/2x10b
Oscillator Type: Internal
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
8 Bit MCU, 7KB Flash, 512B RAM, 10b ADC,
IC MCU 8BIT 7KB FLASH 8SOIC Product overview: PIC16F15214-I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15214-I/SN
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
IC MCU 8BIT 7KB FLASH 8SOIC
IC MCU 8BIT 7KB FLASH 8SOIC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354173-PIC16F15214-I/SN | 2280858 | 685-PIC16F15214-I/SN | 150-PIC16F15214-I/SN-ND | PIC16F15214-I/SN | PIC16F15214-I/SN | PIC16F15214-I/SN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 7 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |