The PIC16F15214-I/MF is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for cost-sensitive sensor and real-time control applications. It features a maximum operating speed of 32 MHz and includes 7 KB of program flash memory and 512 bytes of data SRAM. The device supports a range of digital and analog peripherals, including a 10-bit Analog-to-Digital Converter (ADC), multiple timers, and digital communication interfaces such as EUSART and MSSP for SPI and I²C protocols. This microcontroller operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 85°C. It also incorporates power-saving features, including a sleep mode that reduces power consumption. The device is packaged in an 8-DFN (3x3) form factor, making it suitable for space-constrained designs. The PIC16F15214-I/MF is ideal for applications requiring efficient processing and a variety of integrated peripherals.
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1322104-PIC16F15214-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 120
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 5/2x10b
Oscillator Type: Internal
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-VDFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC16F15214-I/MF
Base Product Number: PIC16F15214
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB FLASH 8DFN Product overview: PIC16F15214-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15214-I/MF
IC MCU 8BIT 7KB FLASH 8DFN
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-DFN (3x3)
IC MCU 8BIT 7KB FLASH 8DFN
IC MCU 8BIT 7KB FLASH 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC16F15214-I/MF-ND | 1322104-PIC16F15214-I/MF | 685-PIC16F15214-I/MF | PIC16F15214-I/MF | PIC16F15214-I/MF | PIC16F15214-I/MF | PIC16F15214-I/MF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 5/2x10b | ||||||
| RAM | 0.5120 KB | 7 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 7 KB |