Microchip Technology, Inc. Microcontrollers PIC16F15213T-I/MF

Description
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet
Description
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16F15213T-I/MFTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Microcontrollers - 150-PIC16F15213T-I/MFCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Microcontrollers - 150-PIC16F15213T-I/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 16F, Functional Safety (FuSa) Product Status: Active Core Processor: PIC Core Size: 8-Bit Speed: 32MHz Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 3.5KB (2K x 14)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 16F, Functional Safety (FuSa)
Product Status: Active
Core Processor: PIC
Core Size: 8-Bit
Speed: 32MHz
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 3.5KB (2K x 14)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F15213T-I/MF
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F15213T-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC16F15213T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15213T-I/M F can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 8DFN Product overview: PIC16F15213T-I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F15213T-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F15213T-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F15213T-I/MF
Microcontrollers PIC16F15213T-I/MF
PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F15213T-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F15213T-I/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F15213T-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site
Embedded - Microcontrollers - PIC16F15213T-I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F15213T-I/MF
Embedded - Microcontrollers PIC16F15213T-I/MF
IC MCU 8BIT 3.5KB FLASH 8DFN

IC MCU 8BIT 3.5KB FLASH 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16F15213T-I/MFTR-ND 685-PIC16F15213T-I/MF PIC16F15213T-I/MF PIC16F15213T-I/MF PIC16F15213T-I/MF
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 5/2x10b
RAM 0.2560 KB 3.5 KB 0.2560 KB 0.2560 KB 256 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00052938 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details