PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
IC MCU 8BIT 14KB OTP 44TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C77T-10I/PT-ND | PIC16C77T-10I/PT | PIC16C77T-10I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | |
| Bits | 8 Bit | ||
| RAM | 0.3680 KB | 0.3680 KB | |
| ROM | 14 KB |