Microchip Technology, Inc. Embedded - Microcontrollers PIC16C77T-10/PT

Description
IC MCU 8BIT 14KB OTP 44TQFP
Description
IC MCU 8BIT 14KB OTP 44TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C77T-10/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The device is housed in a 44-pin TQFP package, which is suitable for surface mount applications. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple clocking options, including internal and external sources. The PIC16C77T-10/PT is compatible with MPLAB IDE for development and debugging, making it a practical choice for engineers looking for a reliable and versatile microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16C77T-10/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 10 MHz and features 14 KB of one-time programmable (OTP) memory, organized as 8K x 14 bits. The device is housed in a 44-pin TQFP package, which is suitable for surface mount applications. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing for flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple clocking options, including internal and external sources. The PIC16C77T-10/PT is compatible with MPLAB IDE for development and debugging, making it a practical choice for engineers looking for a reliable and versatile microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - Microcontrollers
PIC16C77T-10/PT
Embedded - Microcontrollers PIC16C77T-10/PT
IC MCU 8BIT 14KB OTP 44TQFP

IC MCU 8BIT 14KB OTP 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16C77T-10/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C77T-10/PT
Microcontrollers PIC16C77T-10/PT
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C77T-10/PT PIC16C77T-10/PT
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
RAM 0.3680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7606AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details