IC MCU 8BIT 7KB EPROM/UV 20CDIP Product overview: PIC16C771/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C771/JW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889414-PIC16C771/JW
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 20-CDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 20-CDIP (0.300", 7.62mm) Window
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 7KB (4K x 14)
Program Memory Type: EPROM, UV
Data Converters: A/D 6x12b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Family Name: PIC16C771
Categories: Integrated Circuits (ICs)
Case / Package: 20-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 23
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 20-CDIP
IC MCU 8BIT 7KB EPROM/UV 20CDIP
IC MCU 8BIT 7KB EPROM/UV 20CDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 20-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C771/JW | 889414-PIC16C771/JW | PIC16C771/JW-ND | PIC16C771/JW | PIC16C771/JW | PIC16C771/JW |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C771/JW | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 7 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | CDIP; Other; 20-CDIP | Other; "20-CDIP (0.300"", 7.62mm) Window" | CDIP; Other; 20-CDIP (0.300\", 7.62mm) Window | CDIP; Other; 20-CDIP (0.300\", 7.62mm) Window | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |