PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
IC MCU 8BIT 3.5KB OTP 20DIP
IC MCU 8BIT 3.5KB OTP 20DIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C770-E/P-ND | PIC16C770-E/P | PIC16C770-E/P | PIC16C770-E/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 6x12b | |||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 3.5 KB |