PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) EPROM, UV 40-Cerdip
IC MCU 8B 14KB EPROM/UV 40CERDIP Product overview: PIC16C77/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 14KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C77/JW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889410-PIC16C77/JW
Series: PIC® 16C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) EPROM, UV 40-Cerdip
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 40-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: EPROM, UV
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Part Status: Obsolete
Family Name: PIC16C77
Categories: Integrated Circuits (ICs)
Case / Package: 40-Cerdip
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8B 14KB EPROM/UV 40CERDIP
IC MCU 8B 14KB EPROM/UV 40CERDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) EPROM, UV 40-Cerdip
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C77/JW-ND | 685-PIC16C77/JW | 889410-PIC16C77/JW | PIC16C77/JW | PIC16C77/JW | PIC16C77/JW |
| Product Name | Microcontrollers | 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C77/JW | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.3680 KB | 0.3680 KB | 14 KB | 368 KB | 0.3680 KB | |
| ROM | 14 KB |