PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB OTP 44PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C77-10E/L-ND | PIC16C77-10E/L | PIC16C77-10E/L | PIC16C77-10E/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | |
| ROM | 14 KB |