Microchip Technology, Inc. PIC16C765

Description
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package. The PIC16C765 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 8 channels of 8-bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications. Please consider this device PIC18F4450 Additional Features USB 1.1 64 byte dual port RAM 2 Capture/Compare Parallel Slave Port Max Speed: 24MHz 2 PWM 10-bit
Datasheet
Description
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package. The PIC16C765 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 8 channels of 8-bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications. Please consider this device PIC18F4450 Additional Features USB 1.1 64 byte dual port RAM 2 Capture/Compare Parallel Slave Port Max Speed: 24MHz 2 PWM 10-bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C765 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package. The PIC16C765 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 8 channels of 8-bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications. Please consider this device PIC18F4450 Additional Features USB 1.1 64 byte dual port RAM 2 Capture/Compare Parallel Slave Port Max Speed: 24MHz 2 PWM 10-bit

This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package. The PIC16C765 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 8 channels of 8-bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications.

Please consider this device PIC18F4450

Additional Features
USB 1.1 64 byte dual port RAM 2 Capture/Compare Parallel Slave Port Max Speed: 24MHz 2 PWM 10-bit

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C765
Bits 8 Bit
Number 8
RAM 0.2560 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details