Microchip Technology, Inc. Product Range Microchip PIC16C76-20I/SP.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2.5VRoHS Compliant: Yes
Datasheet
Description
Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3981 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3981
Product Range Microchip 15AC3981
Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2.5VRoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3981
Product Name Product Range Microchip
Clock Speed 10 MHz
RAM 0.3680 KB
Supply Voltage 2.5 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details