Microchip Technology, Inc. Microcontrollers PIC16C74B/JW

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C74B/JW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C74B/JW-ND
Microcontrollers PIC16C74B/JW-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C74B/JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C74B/JW
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C74B/JW
IC MCU 8BIT 7KB EPROM/UV 40CDIP Product overview: PIC16C74B/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B/JW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB EPROM/UV 40CDIP Product overview: PIC16C74B/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C74B/JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C74B/JW - 791929-PIC16C74B/JW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C74B/JW
791929-PIC16C74B/JW
Embedded - Embedded - Microcontrollers - PIC16C74B/JW 791929-PIC16C74B/JW
Manufacturer: Microchip Technology Win Source Part Number: 791929-PIC16C74B/JW Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 40-CDIP (0.600", 15.24mm) Window Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: EPROM, UV RAM Size: 192 x 8 Data Converters: A/D 8x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC16C74 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-CDIP Alternative Parts (Cross-Reference): CY7C63413-PC; CY7C60123-PXC; CY7C63413C-PXC; CY7C63413-PXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791929-PIC16C74B/JW
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 40-CDIP (0.600", 15.24mm) Window
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: EPROM, UV
RAM Size: 192 x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC16C74
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-CDIP
Alternative Parts (Cross-Reference): CY7C63413-PC; CY7C60123-PXC; CY7C63413C-PXC; CY7C63413-PXC;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C74B/JW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C74B/JW
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C74B/JW
IC MCU 8BIT 7KB EPROM/UV 40CDIP

IC MCU 8BIT 7KB EPROM/UV 40CDIP

Supplier's Site
Microcontrollers - PIC16C74B/JW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C74B/JW
Microcontrollers PIC16C74B/JW
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 40-Cerdip

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C74B/JW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C74B/JW
Embedded - Microcontrollers PIC16C74B/JW
IC MCU 8BIT 7KB EPROM/UV 40CDIP

IC MCU 8BIT 7KB EPROM/UV 40CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C74B/JW-ND 685-PIC16C74B/JW 791929-PIC16C74B/JW PIC16C74B/JW PIC16C74B/JW PIC16C74B/JW
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C74B/JW Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1920 KB 0.1920 KB 7 KB 192 KB 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers