PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB OTP 44PLCC
IC MCU 8BIT 7KB OTP 44PLCC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C74B-04E/L-ND | PIC16C74B-04E/L | PIC16C74B-04E/L | PIC16C74B-04E/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1920 KB | 192 KB | 0.1920 KB | |
| ROM | 7 KB |