Microchip Technology, Inc. PIC16C745

Description
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28-pin package. The PIC16C745 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 5 channels of 8 -bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications. Please consider this device PIC18F4450 Additional Features USB 1.1 64 byte dual port RAM 2 Capture/Compare 2 PWM 10-bit
Datasheet
Description
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28-pin package. The PIC16C745 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 5 channels of 8 -bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications. Please consider this device PIC18F4450 Additional Features USB 1.1 64 byte dual port RAM 2 Capture/Compare 2 PWM 10-bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C745 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28-pin package. The PIC16C745 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 5 channels of 8 -bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications. Please consider this device PIC18F4450 Additional Features USB 1.1 64 byte dual port RAM 2 Capture/Compare 2 PWM 10-bit

This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 28-pin package. The PIC16C745 supports and is certified for the USB standard 1.1 for Low Speed communication. In addition, there are 5 channels of 8 -bit Analog-to-Digital converters and a Universal Asynchronous Receiver Transmitter (USART) which is also known as the Serial Communication Interface (SCI). Easily adapted for PC related peripherals, as well as UPS, joysticks and medical applications.

Please consider this device PIC18F4450

Additional Features
USB 1.1 64 byte dual port RAM 2 Capture/Compare 2 PWM 10-bit

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C745
Bits 8 Bit
Number 5
RAM 0.2560 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CIL25MCAKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
6 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details