Microchip Technology, Inc. Microcontrollers PIC16C73BT-20E/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C73BT-20E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 7KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The microcontroller is housed in a 28-pin SSOP package, making it suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is capable of handling low-voltage emulation and can be configured for both internal and external clock sources. The processor module is designed to interface with the MPLAB ICE 2000 emulator system, which facilitates debugging and development. Engineers considering the PIC16C73BT-20E/SS should evaluate its memory capacity, operating frequency, and voltage compatibility to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The PIC16C73BT-20E/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 7KB of one-time programmable (OTP) memory, organized as 4K x 14 bits. The microcontroller is housed in a 28-pin SSOP package, making it suitable for compact designs. This device supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is capable of handling low-voltage emulation and can be configured for both internal and external clock sources. The processor module is designed to interface with the MPLAB ICE 2000 emulator system, which facilitates debugging and development. Engineers considering the PIC16C73BT-20E/SS should evaluate its memory capacity, operating frequency, and voltage compatibility to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C73BT-20E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C73BT-20E/SS-ND
Microcontrollers PIC16C73BT-20E/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C73BT-20E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C73BT-20E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C73BT-20E/SS
IC MCU 8BIT 7KB OTP 28SSOP

IC MCU 8BIT 7KB OTP 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16C73BT-20E/SS
Embedded - Microcontrollers PIC16C73BT-20E/SS
IC MCU 8BIT 7KB OTP 28SSOP

IC MCU 8BIT 7KB OTP 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C73BT-20E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C73BT-20E/SS
Microcontrollers PIC16C73BT-20E/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C73BT-20E/SS-ND PIC16C73BT-20E/SS PIC16C73BT-20E/SS PIC16C73BT-20E/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1920 KB 192 KB 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C505CA4RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers