Microchip Technology, Inc. PIC16C73B

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C73B features 5 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, 2 capture/compare/PWM functions and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F73 Additional Features 2 Capture/Compare
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C73B features 5 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, 2 capture/compare/PWM functions and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F73 Additional Features 2 Capture/Compare
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C73B is an 8-bit microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It has 4 K x 14 words of program memory and 192 x 8 bytes of data memory (RAM). The device supports a variety of addressing modes and includes an eight-level deep hardware stack, making it suitable for complex applications. This microcontroller is equipped with five channels of 8-bit Analog-to-Digital (A/D) conversion, two timers, and capture/compare/PWM functionality. It also features a synchronous serial port that can be configured for SPI or I2C communication, as well as a Universal Asynchronous Receiver Transmitter (USART). The PIC16C73B operates within a voltage range of 2.5V to 5.5V and has low power consumption, making it ideal for battery-operated devices. The device includes built-in features such as a Power-on Reset (POR), Watchdog Timer (WDT), and a power-saving SLEEP mode. It is available in various package types, including 28-pin configurations, and is suitable for commercial, industrial, and automotive applications.

Datasheet Summary
Powered by GS/AI

The PIC16C73B is an 8-bit microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It has 4 K x 14 words of program memory and 192 x 8 bytes of data memory (RAM). The device supports a variety of addressing modes and includes an eight-level deep hardware stack, making it suitable for complex applications. This microcontroller is equipped with five channels of 8-bit Analog-to-Digital (A/D) conversion, two timers, and capture/compare/PWM functionality. It also features a synchronous serial port that can be configured for SPI or I2C communication, as well as a Universal Asynchronous Receiver Transmitter (USART). The PIC16C73B operates within a voltage range of 2.5V to 5.5V and has low power consumption, making it ideal for battery-operated devices. The device includes built-in features such as a Power-on Reset (POR), Watchdog Timer (WDT), and a power-saving SLEEP mode. It is available in various package types, including 28-pin configurations, and is suitable for commercial, industrial, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C73B - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C73B features 5 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, 2 capture/compare/PWM functions and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F73 Additional Features 2 Capture/Compare

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C73B features 5 channels of 8-bit Analog-to-Digital (A/D) converter with 2 additional timers, 2 capture/compare/PWM functions and the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications.

Please consider this device PIC16F73

Additional Features
2 Capture/Compare

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C73B
Bits 8 Bit
Number 5
RAM 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B164CILM3VCAZNT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details