Microchip Technology, Inc. Product Range Microchip PIC16C73B-20I/SO.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0018 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0018
Product Range Microchip 15AC0018
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0018
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.1920 KB
Supply Voltage 4 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details